RS Components, Ltd. Masonry Bolts & Anchors 1228325

Description
DeWALT DFM425005P Screw Anchor
Request a Quote
Description
DeWALT DFM425005P Screw Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1228325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1228325
Masonry Bolts & Anchors 1228325
DeWALT DFM425005P Screw Anchor

DeWALT DFM425005P Screw Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1228325
Product Name Masonry Bolts & Anchors
Types Screw anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528283 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Masonry Bolts & Anchors - 6222076 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 530646 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1743316 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 5.12 inch (130 mm)
View Details