L.H. Dottie Company Hole Saw VP36

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 PIPE TAP SIZE 2 INCH DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 PIPE TAP SIZE 2 INCH DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP36 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP36
Hole Saw VP36
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 PIPE TAP SIZE 2 INCH DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 2-1/4 INCH DIAMETER
  • 2.25 DIAMETER - DECIMAL
  • 2-1/4 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V35P, V45P
  • STANDARD PACKAGE 10
  • PIPE TAP SIZE 2 INCH
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP36
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw - 925-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Steel; Ferrous Metal
View Details
1/2 X 1/2 X 3 X 6 - 2F RH CARBIDE - 0235T00830006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details