L.H. Dottie Company Hole Saw VP13

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP13 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP13
Hole Saw VP13
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 13/16 INCH DIAMETER
  • .8125 DIAMETER - DECIMAL
  • 13/16 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V24K, V34, V44
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP13
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details