Ryobi Technologies, Inc. 8pc Forstner Bit Set A9FS8

Description
RYOBI innovative forstner bits are designed with accuracy in mind. You will never have a hard time finding your target mark again! The patented X-Wing design provides 4x the visibility over a standard forstner bit. Target marks are even viewable at 700 RPMs! Making holes fast and clean is made easy by the RYOBI® 8pc Forstner Bit Set providing you optimum visibility and accuracy.
Description
RYOBI innovative forstner bits are designed with accuracy in mind. You will never have a hard time finding your target mark again! The patented X-Wing design provides 4x the visibility over a standard forstner bit. Target marks are even viewable at 700 RPMs! Making holes fast and clean is made easy by the RYOBI® 8pc Forstner Bit Set providing you optimum visibility and accuracy.

Suppliers

Company
Product
Description
Supplier Links
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Anderson, SC, USA
8pc Forstner Bit Set
A9FS8
8pc Forstner Bit Set A9FS8
RYOBI innovative forstner bits are designed with accuracy in mind. You will never have a hard time finding your target mark again! The patented X-Wing design provides 4x the visibility over a standard forstner bit. Target marks are even viewable at 700 RPMs! Making holes fast and clean is made easy by the RYOBI® 8pc Forstner Bit Set providing you optimum visibility and accuracy.

RYOBI innovative forstner bits are designed with accuracy in mind. You will never have a hard time finding your target mark again! The patented X-Wing design provides 4x the visibility over a standard forstner bit. Target marks are even viewable at 700 RPMs! Making holes fast and clean is made easy by the RYOBI® 8pc Forstner Bit Set providing you optimum visibility and accuracy.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Drill Bits
Product Number A9FS8
Product Name 8pc Forstner Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details