L.H. Dottie Company Conduit Body T150

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T150 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T150
Conduit Body T150
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T150
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 4711603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Rigid
Conduit Type Rigid
View Details