RS Components, Ltd. Conduit Fittings 8726198

Description
conduit fitting rubber end cap 34mm
Request a Quote
Description
conduit fitting rubber end cap 34mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726198
Conduit Fittings 8726198
conduit fitting rubber end cap 34mm

conduit fitting rubber end cap 34mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726198
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details