L.H. Dottie Company Masonry Bit SDS381014

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10-1/4 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10-1/4 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS381014 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS381014
Masonry Bit SDS381014
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10-1/4 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 10-1/4 INCH OVERALL LENGTH
  • 8 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • APPLICATION CONCRETE, MASONRY, BRICK, STONE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS381014
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details