RS Components, Ltd. Conduit Fittings 8726088

Description
P clips for metallic conduit 32mm
Request a Quote
Description
P clips for metallic conduit 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726088
Conduit Fittings 8726088
P clips for metallic conduit 32mm

P clips for metallic conduit 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726088
Product Name Conduit Fittings
Fitting Type P clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details