RS Components, Ltd. Conduit Fittings 2650002

Description
WQG1 Quick Screw Connector M16/AD15.8 B
Request a Quote
Description
WQG1 Quick Screw Connector M16/AD15.8 B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650002
Conduit Fittings 2650002
WQG1 Quick Screw Connector M16/AD15.8 B

WQG1 Quick Screw Connector M16/AD15.8 B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650002
Product Name Conduit Fittings
Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details