RS Components, Ltd. Masonry Bolts & Anchors 1777077

Description
RS PRO FJSLN12125 Sleeve Anchor
Request a Quote
Description
RS PRO FJSLN12125 Sleeve Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777077
Masonry Bolts & Anchors 1777077
RS PRO FJSLN12125 Sleeve Anchor

RS PRO FJSLN12125 Sleeve Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777077
Product Name Masonry Bolts & Anchors
Types Sleeve anchor hex nut
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266659 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1542562 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776984 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.18 inch (30 mm)
View Details
Masonry Bolts & Anchors - 3785524 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details