RS Components, Ltd. Conduit Fittings 2535251

Description
Flexicon CNB-INSERT-F Conduit Fitting
Request a Quote
Description
Flexicon CNB-INSERT-F Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2535251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2535251
Conduit Fittings 2535251
Flexicon CNB-INSERT-F Conduit Fitting

Flexicon CNB-INSERT-F Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2535251
Product Name Conduit Fittings
Material Nylon; Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details