L.H. Dottie Company Drill Bit Set M213

Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet
Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - M213 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit Set
M213
Drill Bit Set M213
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
  • JOBBER LENGTH TYPE
  • M2 HSS MATERIAL
  • BLACK, GOLD FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/4 INCH MAX. DRILL SIZE
  • SPLIT POINT, HEAVY DUTY CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 13 DRILL(S)
  • 1/8 INCH INCREMENT DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number M213
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239924 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714014-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details