L.H. Dottie Company Conduit Body LR100CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR100CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR100CG
Conduit Body LR100CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES LR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LR100CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 9693274004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Conduit - 1443714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details