L.H. Dottie Company Conduit Body LL125

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL125 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LL125
Conduit Body LL125
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LL125
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details