L.H. Dottie Company Conduit Body LB300

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB300 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LB300
Conduit Body LB300
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LB300
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2500181-2 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details