DWSBK61 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBK61
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- DWSBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBK61 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Chromate
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head; Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Shoulder Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details