L.H. Dottie Company Mounting Hole Tie DTMP6

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BURGUNDY COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BURGUNDY COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - DTMP6 - L.H. Dottie Company
Commerce, CA, USA
Mounting Hole Tie
DTMP6
Mounting Hole Tie DTMP6
1-PIECE, BENT TIP TYPE NYLON MATERIAL BURGUNDY COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 8 INCH
  • 0.177 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 MOUNTING HOLE SIZE
  • 1.75 INCH BUNDLE DIAMETER
  • THICKNESS 0.052 INCH
  • DTM MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTMP6
Product Name Mounting Hole Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Ties - 2-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details