TE Connectivity Cable Ties 2-608687-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-608687-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-608687-9
Cable Ties 2-608687-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ]
  • Product Length : 202 MM  [8 INCH ]
  • Product Thickness : 1.14 MM  [.045 INCH ]
  • Product Width : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18
  • Tensile Strength (NEWT) : 80.6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-608687-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160965-1 - TE Connectivity
Specs
Length 2.95 inch (75 mm)
View Details
Cable Ties - 1-608692-0 - TE Connectivity
Specs
Material Nylon
Length 6.46 inch (164 mm)
View Details
3 suppliers
Cable Ties - EN3742-285 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details