L.H. Dottie Company Mounting Hole Tie DTM6B

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - DTM6B - L.H. Dottie Company
Commerce, CA, USA
Mounting Hole Tie
DTM6B
Mounting Hole Tie DTM6B
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DTM MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 0.177 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 MOUNTING HOLE SIZE
  • 1.75 INCH BUNDLE DIAMETER
  • THICKNESS 0.052 INCH
  • DTM MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTM6B
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details