L.H. Dottie Company Mounting Hole Tie DTM14

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - DTM14 - L.H. Dottie Company
Commerce, CA, USA
Mounting Hole Tie
DTM14
Mounting Hole Tie DTM14
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.5 INCH
  • 0.177 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 MOUNTING HOLE SIZE
  • 4 INCH BUNDLE DIAMETER
  • THICKNESS 0.053 INCH
  • DTM MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTM14
Product Name Mounting Hole Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details