L.H. Dottie Company Standard Tie DT6

Description
BENT TIP, STANDARD DUTY TYPE NYLON MATERIAL NATURAL COLOR 7.56 INCH 0.18 INCH UL, CSA, CE APPROVAL 100 PER UNIT, 1000 PER CARTON, 10000 PER CASE STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON CLIP MATERIAL THICKNESS 0.052 PC 5970 MODEL
Datasheet
Description
BENT TIP, STANDARD DUTY TYPE NYLON MATERIAL NATURAL COLOR 7.56 INCH 0.18 INCH UL, CSA, CE APPROVAL 100 PER UNIT, 1000 PER CARTON, 10000 PER CASE STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON CLIP MATERIAL THICKNESS 0.052 PC 5970 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT6 - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT6
Standard Tie DT6
BENT TIP, STANDARD DUTY TYPE NYLON MATERIAL NATURAL COLOR 7.56 INCH 0.18 INCH UL, CSA, CE APPROVAL 100 PER UNIT, 1000 PER CARTON, 10000 PER CASE STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON CLIP MATERIAL THICKNESS 0.052 PC 5970 MODEL
  • BENT TIP, STANDARD DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 7.56 INCH
  • 0.18 INCH
  • UL, CSA, CE APPROVAL
  • 100 PER UNIT, 1000 PER CARTON, 10000 PER CASE STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • NYLON CLIP MATERIAL
  • THICKNESS 0.052
  • PC 5970 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT6
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details