L.H. Dottie Company Standard Tie DT5

Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.84 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.84 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT5 - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT5
Standard Tie DT5
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.84 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, STANDARD DUTY, BENT TIP TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 5.84 INCH
  • 0.14 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.437 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT5
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers