L.H. Dottie Company Standard Tie DT4

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL WHITE COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL WHITE COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT4 - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT4
Standard Tie DT4
1-PIECE, BENT TIP TYPE NYLON MATERIAL NATURAL WHITE COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • NATURAL WHITE COLOR
  • 4.12 INCH
  • 0.95 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.875 INCH BUNDLE DIAMETER
  • THICKNESS 0.042 INCH
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT4
Product Name Standard Tie
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 2409376 - RS Components, Ltd.
Specs
Material Steel
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details