L.H. Dottie Company Standard Tie DT14H

Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.09 INCH 0.3 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.06 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.09 INCH 0.3 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.06 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT14H - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT14H
Standard Tie DT14H
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.09 INCH 0.3 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.06 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 15.09 INCH
  • 0.3 INCH
  • UL APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4.06 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT14H
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers