L.H. Dottie Company Conduit Body C350

Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet
Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C350 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
C350
Conduit Body C350
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
  • ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • DOTTIE[R] BRAND
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number C350
Product Name Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Type LAFG-SS - Antimicrobial Stainless-Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 1 inch (25.4 mm)
Units English Size
View Details