L.H. Dottie Company Conduit Body C300CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET C MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C300CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
C300CG
Conduit Body C300CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET C MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number C300CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Conduit - 8808253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details