L.H. Dottie Company Wire Installation Drill Bit BLH1218

Description
BELL HANGER TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DRILL SIZE POUCH MATERIAL VINYL BLH MODEL
Datasheet
Description
BELL HANGER TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DRILL SIZE POUCH MATERIAL VINYL BLH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - BLH1218 - L.H. Dottie Company
Commerce, CA, USA
Wire Installation Drill Bit
BLH1218
Wire Installation Drill Bit BLH1218
BELL HANGER TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH DRILL SIZE POUCH MATERIAL VINYL BLH MODEL
  • BELL HANGER TYPE
  • 18 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH DRILL SIZE
  • POUCH MATERIAL VINYL
  • BLH MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number BLH1218
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Drill Type Wire Installation Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711223-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.750 inch (44.4 mm)
View Details