L.H. Dottie Company Beam Clamp BK14M

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/4 INCH-20 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/4 INCH-20 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BK14M - L.H. Dottie Company
Commerce, CA, USA
Beam Clamp
BK14M
Beam Clamp BK14M
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/4 INCH-20 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 1/4 INCH-20 TPI SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Hand Clamps
Product Number BK14M
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 150 lbs. - 34430 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 150 lbs (68.03 kg)
View Details