Te-Co, Inc. Pull Action Toggle Clamp: Holding Capacity: 150 lbs. 34430

Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150
Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Suppliers

Company
Product
Description
Supplier Links
Pull Action Toggle Clamp: Holding Capacity: 150 lbs. - 34430 - Te-Co, Inc.
Union, OH, USA
Pull Action Toggle Clamp: Holding Capacity: 150 lbs.
34430
Pull Action Toggle Clamp: Holding Capacity: 150 lbs. 34430
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Product Information

Holding Capacity:

  • Part Number 34420: 360 lbs.
  • Part Number 34425: 700 lbs.
  • Part Number 34430: 2000 lbs.

Weight (lbs/100 pcs):

  • Part Number 34420: 20
  • Part Number 34425: 40
  • Part Number 34430: 150
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34430
Product Name Pull Action Toggle Clamp: Holding Capacity: 150 lbs.
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Die Cast Zinc
Capacity / Jaw Opening 2.87 inch (73 mm)
View Details
Hand Knob Toggle Screws - 36303 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details