L.H. Dottie Company Hole Saw 678C

Description
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
Datasheet
Description
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 678C - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
678C
Hole Saw 678C
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
  • NON-METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 2 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • USED WITH ARBOR V45P
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number 678C
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711513-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details