Ebinger Manufacturing Corp. Concrete Anchor 02708

Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Datasheet
Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 02708 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
02708
Concrete Anchor 02708
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
  • ANCHOR LENGTH 3-1/4 INCH
  • ANCHOR SIZE 3/16 INCH
  • FINISH PERMA SEAL. COATED
  • HEAD TYPE HEX
  • TYPE SELF TAPPING
  • TAPPER[T] BRAND
  • DRIVE TYPE HEX
  • APPLICATION CONCRETE, BRICK, HOLLOW BLOCK
  • PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 02708
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086974 - RS Components, Ltd.
Specs
Types Through bolt anchor
Certifications RoHS Certified
Hole Size 0.3937 inch (10 mm)
View Details
Concrete Anchor - AB1X24 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 1 inch (25.4 mm)
Anchor Length 24 inch (610 mm)
View Details