2WS8114 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
2WS8114
Description
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
2WS MODEL
FINISH ZINC PLATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
2WS MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Tapping Screw - Non Metric
2WS8114
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
2WS MODEL
FINISH ZINC PLATED
- 1-1/4 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- 2WS MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Self Tapping Screw - Non Metric
2WS8114
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
2WS MODEL
FINISH ZINC PLATED
- 1-1/4 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- 2WS MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
2WS8114 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Head Type
Flat Head; Other; Flat / Countersunk Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1 inch (25.4 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head; Oval Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details