L-com, Inc. IP67 Rear Mounted Flange for Keystone Jack WT6700RM

Description
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Rear-mount design puts threads in front of the flange and conveniently outside of the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT
Description
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Rear-mount design puts threads in front of the flange and conveniently outside of the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT

Suppliers

Company
Product
Description
Supplier Links
IP67 Rear Mounted Flange for Keystone Jack - WT6700RM - L-com, Inc.
North Andover, MA, United States
IP67 Rear Mounted Flange for Keystone Jack
WT6700RM
IP67 Rear Mounted Flange for Keystone Jack WT6700RM
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Rear-mount design puts threads in front of the flange and conveniently outside of the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT

Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application.

Features

  • Creates a water-tight seal when used with WT6788 style RJ45 plug kits
  • Gasket Seal for up to an IP67 rating, blocking particulates and water
  • Rear-mount design puts threads in front of the flange and conveniently outside of the bulkhead
  • Easy to install in 1.13" round cut-out (with 1" between flats)
  • Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WT6700RM
Product Name IP67 Rear Mounted Flange for Keystone Jack
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-KVI-CP-3-SSD-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 60 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details