L-com, Inc. IP67 Front Mount Flange for Keystone Jacks WT6700FM

Description
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Front-mount design puts threads behind the flange and securely inside the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT
Description
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Front-mount design puts threads behind the flange and securely inside the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT

Suppliers

Company
Product
Description
Supplier Links
IP67 Front Mount Flange for Keystone Jacks - WT6700FM - L-com, Inc.
North Andover, MA, United States
IP67 Front Mount Flange for Keystone Jacks
WT6700FM
IP67 Front Mount Flange for Keystone Jacks WT6700FM
Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application. Features Creates a water-tight seal when used with WT6788 style RJ45 plug kits Gasket Seal for up to an IP67 rating, blocking particulates and water Front-mount design puts threads behind the flange and securely inside the bulkhead Easy to install in 1.13" round cut-out (with 1" between flats) Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT

Pass your RJ45 connector Ethernet signals through a panel while still maintaining an IP67 rated seal. These receptacle kits consist of an IP67 rated flange adapter and industry standard keystone jacks and couplers. Don't see the combination you need? Call today and we'll help you find the right connection system for your application.

Features

  • Creates a water-tight seal when used with WT6788 style RJ45 plug kits
  • Gasket Seal for up to an IP67 rating, blocking particulates and water
  • Front-mount design puts threads behind the flange and securely inside the bulkhead
  • Easy to install in 1.13" round cut-out (with 1" between flats)
  • Designed to mate with other WT style plugs and dust caps WT67RC or WT67RCT
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WT6700FM
Product Name IP67 Front Mount Flange for Keystone Jacks
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-F5AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details