TE Connectivity Data Connectivity Headers 2398001-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 24 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM  [.007 INCH ] Mating Tab Width : .2 MM  [.007 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 24 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM  [.007 INCH ] Mating Tab Width : .2 MM  [.007 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2398001-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2398001-1
Data Connectivity Headers 2398001-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 24 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM  [.007 INCH ] Mating Tab Width : .2 MM  [.007 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Mating Tab Thickness : .2 MM  [.007 INCH ]
  • Mating Tab Width : .2 MM  [.007 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 1734-2398001-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1734-2398001-1TR-ND
USB, DVI, HDMI Connector Assemblies 1734-2398001-1TR-ND
USB TYPE C, RA HEADER, ASSY

USB TYPE C, RA HEADER, ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2398001-1 1734-2398001-1TR-ND
Product Name Data Connectivity Headers USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle; Through Hole
Category USB
Unlock Full Specs
to access all available technical data