L-com, Inc. D Sub Connector Kit, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com WPSDH15P-KIT

Description
D SUB CONNECTOR KIT, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com - 08R6274 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com
08R6274
D Sub Connector Kit, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com 08R6274
D SUB CONNECTOR KIT, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR KIT, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R6274
Product Name D Sub Connector Kit, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99046-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details