L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, DB25F WPSD25S

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25F - WPSD25S - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25F
WPSD25S
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25F WPSD25S
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in DB9, DB15 & HD15 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WPSD25S
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, DB25F
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details