Eteily Technologies India Pvt. Ltd.
SIM Card Connector Push Type 8 Pin Metal Body AT
ET-SIM8PPT-MB
Description
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 26x19mm
SIM Size: Standard
Style: Push-Push
No. of Pins: 8
Card Detection Switch: Yes
Height: 1.95mm
Shell- Material: Stainless Steel
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 26x19mm
SIM Size: Standard
Style: Push-Push
No. of Pins: 8
Card Detection Switch: Yes
Height: 1.95mm
Shell- Material: Stainless Steel
Request a Quote
Email Supplier
Suppliers
Product: Connector
Type: SIM Connector
Mounting: Surface Mount
Dimension: 26x19mm
SIM Size: Standard
Style: Push-Push
No. of Pins: 8
Card Detection Switch: Yes
Height: 1.95mm
Shell- Material: Stainless Steel
- Product: Connector
- Type: SIM Connector
- Mounting: Surface Mount
- Dimension: 26x19mm
- SIM Size: Standard
- Style: Push-Push
- No. of Pins: 8
- Card Detection Switch: Yes
- Height: 1.95mm
- Shell- Material: Stainless Steel
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ET-SIM8PPT-MB |
|
Product Name
|
SIM Card Connector Push Type 8 Pin Metal Body AT |
|
Connector Type
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details