L-com, Inc. IP67 Panel Mount RJ45 Coupler, Shielded,Feed-Thru Right Angle WPRJ-FTRACAT5E

Description
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Used for Industrial Ethernet network applications IP67 rated, prevents dust/moisture from entering connection Thread style mating ensures tight/secure seal Operating Temp: -20C - +80C Designed to mate to TRD5WP style assemblies, other WPRJ style plugs and dust cap CAP-WPRJ Application Industrial Ethernet Process Networks Harsh Environment Factory Automation
Datasheet
Description
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Used for Industrial Ethernet network applications IP67 rated, prevents dust/moisture from entering connection Thread style mating ensures tight/secure seal Operating Temp: -20C - +80C Designed to mate to TRD5WP style assemblies, other WPRJ style plugs and dust cap CAP-WPRJ Application Industrial Ethernet Process Networks Harsh Environment Factory Automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Panel Mount RJ45 Coupler, Shielded,Feed-Thru Right Angle - WPRJ-FTRACAT5E - L-com, Inc.
North Andover, MA, United States
IP67 Panel Mount RJ45 Coupler, Shielded,Feed-Thru Right Angle
WPRJ-FTRACAT5E
IP67 Panel Mount RJ45 Coupler, Shielded,Feed-Thru Right Angle WPRJ-FTRACAT5E
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Used for Industrial Ethernet network applications IP67 rated, prevents dust/moisture from entering connection Thread style mating ensures tight/secure seal Operating Temp: -20C - +80C Designed to mate to TRD5WP style assemblies, other WPRJ style plugs and dust cap CAP-WPRJ Application Industrial Ethernet Process Networks Harsh Environment Factory Automation

L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today!

Features

  • Used for Industrial Ethernet network applications
  • IP67 rated, prevents dust/moisture from entering connection
  • Thread style mating ensures tight/secure seal
  • Operating Temp: -20C - +80C
  • Designed to mate to TRD5WP style assemblies, other WPRJ style plugs and dust cap CAP-WPRJ

Application

  • Industrial Ethernet
  • Process Networks
  • Harsh Environment
  • Factory Automation
Supplier's Site
Ip67 Rj45 Rt Angle Feed-Thru Rohs Compliant L-Com - 23T9664 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 Rj45 Rt Angle Feed-Thru Rohs Compliant L-Com
23T9664
Ip67 Rj45 Rt Angle Feed-Thru Rohs Compliant L-Com 23T9664
IP67 RJ45 RT ANGLE FEED-THRU ROHS COMPLIANT: YES

IP67 RJ45 RT ANGLE FEED-THRU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPRJ-FTRACAT5E 23T9664
Product Name IP67 Panel Mount RJ45 Coupler, Shielded,Feed-Thru Right Angle Ip67 Rj45 Rt Angle Feed-Thru Rohs Compliant L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data