L-com, Inc. Mini DisplayPort Keystone Coupler VPC00001

Description
L-com's VPC00001 Mini DisplayPort to Mini DisplayPort Keystone Coupler can be installed into any standard keystone wallplate, panel or enclosure. Our VPC00001 coupler is designed to allow the user to connect a mini DisplayPort cable to a keystone opening in a plate or panel. The mini DisplayPort interface is small enought to fit into a standard keystone opening solving the issue of a larger Displayport connector interface. Our VPC00001 mini DP to mini DP Keystone couplers at L-com are built with the highest quality construction and are a perfect fit for both professional and home theatre installs. Features Connect a DisplayPort signal to a standard wall plate or panel Durable black plastic construction Simple snap in place design Perfect for Professional and Home A/V applications Application Digital Signage Home Theatre OEM DisplayPort Designs Professional A/V Applications
Description
L-com's VPC00001 Mini DisplayPort to Mini DisplayPort Keystone Coupler can be installed into any standard keystone wallplate, panel or enclosure. Our VPC00001 coupler is designed to allow the user to connect a mini DisplayPort cable to a keystone opening in a plate or panel. The mini DisplayPort interface is small enought to fit into a standard keystone opening solving the issue of a larger Displayport connector interface. Our VPC00001 mini DP to mini DP Keystone couplers at L-com are built with the highest quality construction and are a perfect fit for both professional and home theatre installs. Features Connect a DisplayPort signal to a standard wall plate or panel Durable black plastic construction Simple snap in place design Perfect for Professional and Home A/V applications Application Digital Signage Home Theatre OEM DisplayPort Designs Professional A/V Applications

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort Keystone Coupler - VPC00001 - L-com, Inc.
North Andover, MA, United States
Mini DisplayPort Keystone Coupler
VPC00001
Mini DisplayPort Keystone Coupler VPC00001
L-com's VPC00001 Mini DisplayPort to Mini DisplayPort Keystone Coupler can be installed into any standard keystone wallplate, panel or enclosure. Our VPC00001 coupler is designed to allow the user to connect a mini DisplayPort cable to a keystone opening in a plate or panel. The mini DisplayPort interface is small enought to fit into a standard keystone opening solving the issue of a larger Displayport connector interface. Our VPC00001 mini DP to mini DP Keystone couplers at L-com are built with the highest quality construction and are a perfect fit for both professional and home theatre installs. Features Connect a DisplayPort signal to a standard wall plate or panel Durable black plastic construction Simple snap in place design Perfect for Professional and Home A/V applications Application Digital Signage Home Theatre OEM DisplayPort Designs Professional A/V Applications

L-com's VPC00001 Mini DisplayPort to Mini DisplayPort Keystone Coupler can be installed into any standard keystone wallplate, panel or enclosure. Our VPC00001 coupler is designed to allow the user to connect a mini DisplayPort cable to a keystone opening in a plate or panel. The mini DisplayPort interface is small enought to fit into a standard keystone opening solving the issue of a larger Displayport connector interface. Our VPC00001 mini DP to mini DP Keystone couplers at L-com are built with the highest quality construction and are a perfect fit for both professional and home theatre installs.

Features

  • Connect a DisplayPort signal to a standard wall plate or panel
  • Durable black plastic construction
  • Simple snap in place design
  • Perfect for Professional and Home A/V applications

Application

  • Digital Signage
  • Home Theatre
  • OEM DisplayPort Designs
  • Professional A/V Applications
Supplier's Site
Coupler, Keystone, Mini Dp Jack-Jack; Inter Series Connector A L-Com - 29AJ0751 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Keystone, Mini Dp Jack-Jack; Inter Series Connector A L-Com
29AJ0751
Coupler, Keystone, Mini Dp Jack-Jack; Inter Series Connector A L-Com 29AJ0751
COUPLER, KEYSTONE, MINI DP JACK-JACK; Inter Series Connector A:Mini DisplayPort; Convert From Positions:20Position s; Convert From Gender:Jack; Inter Series Connector B:Mini DisplayPort; Convert To Positions:20Position s RoHS Compliant: Yes

COUPLER, KEYSTONE, MINI DP JACK-JACK; Inter Series Connector A:Mini DisplayPort; Convert From Positions:20Positions; Convert From Gender:Jack; Inter Series Connector B:Mini DisplayPort; Convert To Positions:20Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VPC00001 29AJ0751
Product Name Mini DisplayPort Keystone Coupler Coupler, Keystone, Mini Dp Jack-Jack; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products