L-com, Inc. DVI 24+5 female to female coupler VIC00001

Description
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Description
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI 24+5 female to female coupler - VIC00001 - L-com, Inc.
North Andover, MA, United States
DVI 24+5 female to female coupler
VIC00001
DVI 24+5 female to female coupler VIC00001
This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI cables through a bulkhead.

Features

  • Coupling of two DVI devices through a bulkhead
  • Can be used as a coupler or a bulkhead mount adapter
  • Accommodates bulkhead thickness up to .06"
  • Gold plated contact pins to minimize signal loss
  • Wired straight through for feed-thru applications

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site Datasheet
Audio Adapter, Dvi-I Rcpt/dvi-I Rcpt; Audio Video Connector A L-Com - 97AC9217 - Newark, An Avnet Company
Chicago, IL, United States
Audio Adapter, Dvi-I Rcpt/dvi-I Rcpt; Audio Video Connector A L-Com
97AC9217
Audio Adapter, Dvi-I Rcpt/dvi-I Rcpt; Audio Video Connector A L-Com 97AC9217
AUDIO ADAPTER, DVI-I RCPT/DVI-I RCPT; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:DVI-I Receptacle; Product Range:- RoHS Compliant: Yes

AUDIO ADAPTER, DVI-I RCPT/DVI-I RCPT; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:DVI-I Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VIC00001 97AC9217
Product Name DVI 24+5 female to female coupler Audio Adapter, Dvi-I Rcpt/dvi-I Rcpt; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
XLR Connectors - 458014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details