L-com, Inc. HDMI Male to VGA Female Adapter with Audio VHC00019

Description
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display
Description
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display

Suppliers

Company
Product
Description
Supplier Links
HDMI Male to VGA Female Adapter with Audio - VHC00019 - L-com, Inc.
North Andover, MA, United States
HDMI Male to VGA Female Adapter with Audio
VHC00019
HDMI Male to VGA Female Adapter with Audio VHC00019
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display

This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications.

Features

  • Supports 1920 x 1080

Application

  • Adapts video output of an HDMI device to a VGA display
Supplier's Site
Hdmi M To Vga F Adaptor L-Com - 23AK9450 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi M To Vga F Adaptor L-Com
23AK9450
Hdmi M To Vga F Adaptor L-Com 23AK9450
HDMI M TO VGA F ADAPTOR

HDMI M TO VGA F ADAPTOR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00019 23AK9450
Product Name HDMI Male to VGA Female Adapter with Audio Hdmi M To Vga F Adaptor L-Com
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers