L-com, Inc. HDMI Type A Male to HDMI Type C Female Adapter VHC00013

Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p, 4k Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage
Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p, 4k Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

Suppliers

Company
Product
Description
Supplier Links
HDMI Type A Male to HDMI Type C Female Adapter - VHC00013 - L-com, Inc.
North Andover, MA, United States
HDMI Type A Male to HDMI Type C Female Adapter
VHC00013
HDMI Type A Male to HDMI Type C Female Adapter VHC00013
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p, 4k Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Used to connect HDMI cables or ports in confined space applications
  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant
  • Supports 1080p, 4k

Application

  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
  • Digital Signage
Supplier's Site
Hdmi A M To C F Adptr L-Com - 07AH7481 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi A M To C F Adptr L-Com
07AH7481
Hdmi A M To C F Adptr L-Com 07AH7481
HDMI A M to C F ADPTR

HDMI A M to C F ADPTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00013 07AH7481
Product Name HDMI Type A Male to HDMI Type C Female Adapter Hdmi A M To C F Adptr L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers