RS Components, Ltd. HDMI Cables 2240976

Description
1.8M PREMIUM CERTIFIED 4K HDMI CABLE-BLU
Request a Quote
Description
1.8M PREMIUM CERTIFIED 4K HDMI CABLE-BLU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2240976 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2240976
HDMI Cables 2240976
1.8M PREMIUM CERTIFIED 4K HDMI CABLE-BLU

1.8M PREMIUM CERTIFIED 4K HDMI CABLE-BLU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2240976
Product Name HDMI Cables
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2208446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details