RS Components, Ltd. Audio Cable 2075349

Description
RS PRO TWIN-WHT-100M Audio Cable
Request a Quote
Description
RS PRO TWIN-WHT-100M Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2075349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2075349
Audio Cable 2075349
RS PRO TWIN-WHT-100M Audio Cable

RS PRO TWIN-WHT-100M Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2075349
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 8134413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Ftp
Cable Length 328 ft (1000 dm)
View Details
Aux Cables - 1929470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 2.95 ft (9 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details