L-com, Inc. Universal Sub-Panel, 1 Singlemode or Multimode Duplex LC Coupler USP1FOPT-LCSDB

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panels with various couplers. These steel sub-panels feature either one duplex LC fiber coupler or dual quad Multimode or Single mode LC couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect Fiber optic LC cables Steel panel provides durability Supplied with four 6-32 screws for quick installation Ceramic sleeves provide precise alignment Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panels with various couplers. These steel sub-panels feature either one duplex LC fiber coupler or dual quad Multimode or Single mode LC couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect Fiber optic LC cables Steel panel provides durability Supplied with four 6-32 screws for quick installation Ceramic sleeves provide precise alignment Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 1 Singlemode or Multimode Duplex LC Coupler - USP1FOPT-LCSDB - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 1 Singlemode or Multimode Duplex LC Coupler
USP1FOPT-LCSDB
Universal Sub-Panel, 1 Singlemode or Multimode Duplex LC Coupler USP1FOPT-LCSDB
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panels with various couplers. These steel sub-panels feature either one duplex LC fiber coupler or dual quad Multimode or Single mode LC couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect Fiber optic LC cables Steel panel provides durability Supplied with four 6-32 screws for quick installation Ceramic sleeves provide precise alignment Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panels with various couplers. These steel sub-panels feature either one duplex LC fiber coupler or dual quad Multimode or Single mode LC couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Used to connect Fiber optic LC cables
  • Steel panel provides durability
  • Supplied with four 6-32 screws for quick installation
  • Ceramic sleeves provide precise alignment

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number USP1FOPT-LCSDB
Product Name Universal Sub-Panel, 1 Singlemode or Multimode Duplex LC Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details