Eteily Technologies India Pvt. Ltd. BNC Female To BNC Female RF Adapter ET-BFS-BFS

Description
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Request a Quote
Description
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Bhopal, India
BNC Female To BNC Female RF Adapter
ET-BFS-BFS
BNC Female To BNC Female RF Adapter ET-BFS-BFS
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
  • Product: Adapter
  • Impedance: 50Ω
  • Orientation: Straight
  • CONNECTOR1: BNC Female
  • Connector1- Polarity: Standard
  • Connector1- Material: Brass
  • Connector1- Plating: Nickel
  • CONNECTOR2: BNC Female
  • Connector2- Polarity: Standard
  • Connector2- Material: Brass
  • Connector2- Plating: Nickel
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category RF and Microwave Connectors
Product Number ET-BFS-BFS
Product Name BNC Female To BNC Female RF Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details