Allen-Bradley / Rockwell Automation ArmorConnect M24 Male Receptacle 280-M24M-M1

Description
M24, Male 4-pin Receptacle, 1 meter
Request a Quote
Description
M24, Male 4-pin Receptacle, 1 meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ArmorConnect M24 Male Receptacle (part number 280-M24M-M1) is designed for use in three-phase power applications, specifically for connecting to the ArmorStart Distributed Motor Controller. This receptacle features a 4-pin connector type and is rated for motor branch circuits, meeting UL 2237 standards for industrial machinery. It is suitable for washdown environments and has a high fault rating of 65 kA (SCCR). The receptacle is equipped with flying leads for easy installation and is available in a standard length of 1 meter. Its design allows for quick disconnect capabilities, enhancing system flexibility and reducing installation time. The receptacle's physical dimensions are optimized for compatibility with various industrial applications.

Datasheet Summary
Powered by GS/AI

The ArmorConnect M24 Male Receptacle (part number 280-M24M-M1) is designed for use in three-phase power applications, specifically for connecting to the ArmorStart Distributed Motor Controller. This receptacle features a 4-pin connector type and is rated for motor branch circuits, meeting UL 2237 standards for industrial machinery. It is suitable for washdown environments and has a high fault rating of 65 kA (SCCR). The receptacle is equipped with flying leads for easy installation and is available in a standard length of 1 meter. Its design allows for quick disconnect capabilities, enhancing system flexibility and reducing installation time. The receptacle's physical dimensions are optimized for compatibility with various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
ArmorConnect M24 Male Receptacle - 280-M24M-M1 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
ArmorConnect M24 Male Receptacle
280-M24M-M1
ArmorConnect M24 Male Receptacle 280-M24M-M1
M24, Male 4-pin Receptacle, 1 meter

M24, Male 4-pin Receptacle, 1 meter

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electrical Connectors
Product Number 280-M24M-M1
Product Name ArmorConnect M24 Male Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
DC Micro (M12) receptacle - 888D-F4AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Connector/Terminal/Pin - 42850264 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 5500 volts
View Details