TE Connectivity USB Connectors 2058364-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2058364-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2058364-1
USB Connectors 2058364-1
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • IP Rating : IP67
  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Feature : With
  • PCB Mount Location : Cable Mount
  • PCB Mount Retention Type : None

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Adapter Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Adapters - A107356-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
A107356-ND
USB, DVI, HDMI Connector Adapters A107356-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
2058364-1
USB Connectors 2058364-1
USB Connectors USB 2.0 SERIES A-A RCPT KIT, W-LOCK

USB Connectors USB 2.0 SERIES A-A RCPT KIT, W-LOCK

Buy Now Datasheet
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity - 65R1086 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity
65R1086
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity 65R1086
ADAPTER, USB 2.0 A RECEPTACLE-RECEPTACL E, 4 POSITION; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes

ADAPTER, USB 2.0 A RECEPTACLE-RECEPTACLE, 4 POSITION; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site
Recpt. Kit, Series A To A Amp - Te Connectivity - 76AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Recpt. Kit, Series A To A Amp - Te Connectivity
76AC3997
Recpt. Kit, Series A To A Amp - Te Connectivity 76AC3997
Recpt. Kit, Series A to A

Recpt. Kit, Series A to A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058364-1 A107356-ND 2058364-1 65R1086 76AC3997
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity Recpt. Kit, Series A To A Amp - Te Connectivity
Connector Type USB; Wire to Wire Connector USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565087-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Between Series Adapters - 1059754-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1318117-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers