TE Connectivity USB Connectors 2041517-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2041517-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2041517-1
USB Connectors 2041517-1
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
312-2041517-1
Electronic Connector 312-2041517-1
Conn Mini USB 2.0 Type B RCP 5 POS 1.6mm Solder ST Thru-Hole 5 Terminal 1 Port T/R Product overview: 2041517-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041517-1 can be used for catalog matching and distributor lookup.

Conn Mini USB 2.0 Type B RCP 5 POS 1.6mm Solder ST Thru-Hole 5 Terminal 1 Port T/R Product overview: 2041517-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041517-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Audio Connectors - 2041517-1 - 1188589-2041517-1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 2041517-1
1188589-2041517-1
Barrel - Barrel - Audio Connectors - 2041517-1 1188589-2041517-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188589-2041517-1 Packaging: Tape & Reel Number of Positions: 5 Pitch: 800 µm Connector Type: Receptacle Termination: Through Hole Contact Material: Bronze Number of Contacts: 5 Gender: Receptacle Length: 7.7 mm Housing Material: Polyamide Orientation: Vertical Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Current Rating: 1 A Plating: Tin Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): 2041517-1 .; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole, Vertical RoHS: Compliant Min Operating Temperature: -40 °C Plating Thickness: 760 nm Tail Length: 2 mm PCB Thickness: 1.6 mm Max Operating Temperature: 85 °C Circuit Application: Power Max RMS Current: 1 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188589-2041517-1
Packaging: Tape & Reel
Number of Positions: 5
Pitch: 800 µm
Connector Type: Receptacle
Termination: Through Hole
Contact Material: Bronze
Number of Contacts: 5
Gender: Receptacle
Length: 7.7 mm
Housing Material: Polyamide
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Contact Current Rating: 1 A
Plating: Tin
Categories: Barrel - Audio Connectors
Alternative Parts (Cross-Reference): 2041517-1 .;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole, Vertical
RoHS: Compliant
Min Operating Temperature: -40 °C
Plating Thickness: 760 nm
Tail Length: 2 mm
PCB Thickness: 1.6 mm
Max Operating Temperature: 85 °C
Circuit Application: Power
Max RMS Current: 1 A

Buy Now
I/O Connectors - 2041517-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2041517-1
I/O Connectors 2041517-1
MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2041517-1
I/O Connectors 2041517-1
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
USB, DVI, HDMI Connector Assemblies - A118097TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118097TR-ND
USB, DVI, HDMI Connector Assemblies A118097TR-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118097CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118097CT-ND
USB, DVI, HDMI Connector Assemblies A118097CT-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

Buy Now Datasheet
2041517-1 - Mini Usb, Rcpt,v/t,dip, B Type,30U
Chicago, IL, United States
2041517-1 - Mini Usb, Rcpt,v/t,dip, B Type,30U"au Rohs Compliant Amp - Te Connectivity
38AH4120
2041517-1 - Mini Usb, Rcpt,v/t,dip, B Type,30U"au Rohs Compliant Amp - Te Connectivity 38AH4120
2041517-1 - MINI USB, RCPT,V/T,DIP, B TYPE,30U"AU ROHS COMPLIANT: YES

2041517-1 - MINI USB, RCPT,V/T,DIP, B TYPE,30U"AU ROHS COMPLIANT: YES

Supplier's Site
Mini Usb Conn, 2.0 Type B, Rcpt, 5P; Usb Connector Type Te Connectivity - 70AH7330 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, 5P; Usb Connector Type Te Connectivity
70AH7330
Mini Usb Conn, 2.0 Type B, Rcpt, 5P; Usb Connector Type Te Connectivity 70AH7330
MINI USB CONN, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, Rcpt,v/t,dip, B Type,30U Au Te Connectivity - 98X5888 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, Rcpt,v/t,dip, B Type,30U Au Te Connectivity
98X5888
Mini Usb, Rcpt,v/t,dip, B Type,30U Au Te Connectivity 98X5888
MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2041517-1
USB Connectors 2041517-1
USB Connectors MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

USB Connectors MINI USB, RCPT,V/T,DIP, B TYPE,30u Au

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041517-1 312-2041517-1 1188589-2041517-1 2041517-1 A118097TR-ND 38AH4120 70AH7330 2041517-1
Product Name USB Connectors Electronic Connector Barrel - Barrel - Audio Connectors - 2041517-1 I/O Connectors USB, DVI, HDMI Connector Assemblies 2041517-1 - Mini Usb, Rcpt,v/t,dip, B Type,30U"au Rohs Compliant Amp - Te Connectivity Mini Usb Conn, 2.0 Type B, Rcpt, 5P; Usb Connector Type Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector Audio / Video USB - mini B USB USB USB
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Vertical Through Hole Through Hole Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data